TRIPLE DUAL COMMON SOURCE TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC Switches, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration. Benefits: Stable Temperature Behavior, Very Rugged, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive TC of VCEsat, Very Low (12mm) Profile, Each Leg Can be Easily Paralleled to Achieve a Dual Common Source Configuration of Three Times the Current Capability, RoHS Compliant.
IGBT MODULE 600V 150A 340W SP6P
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100TDU60PG | APTGT100TDU60PG |
| Product Name | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP6 |