Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays APTC60TAM21SCTPAG

Description
Win Source Part Number: 995193-APTC60TAM21SC TPAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: CoolMOS™ Package: Bulk Standard Package: 1 FET Type: 6 N-Channel (3-Phase Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 116A Rds On (Max) @ Id, Vgs: 21mOhm @ 88A, 10V Vgs(th) (Max) @ Id: 3.6V @ 6mA Power - Max: 625W Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: SP6-P Gate Charge (Qg) (Max) @ Vgs: 580nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 13000pF @ 100V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APTC60
Request a Quote Datasheet
Description
Win Source Part Number: 995193-APTC60TAM21SC TPAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: CoolMOS™ Package: Bulk Standard Package: 1 FET Type: 6 N-Channel (3-Phase Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 116A Rds On (Max) @ Id, Vgs: 21mOhm @ 88A, 10V Vgs(th) (Max) @ Id: 3.6V @ 6mA Power - Max: 625W Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: SP6-P Gate Charge (Qg) (Max) @ Vgs: 580nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 13000pF @ 100V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APTC60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 995193-APTC60TAM21SCTPAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
995193-APTC60TAM21SCTPAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 995193-APTC60TAM21SCTPAG
Win Source Part Number: 995193-APTC60TAM21SC TPAG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: CoolMOS™ Package: Bulk Standard Package: 1 FET Type: 6 N-Channel (3-Phase Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 600V Current - Continuous Drain (Id) @ 25°C: 116A Rds On (Max) @ Id, Vgs: 21mOhm @ 88A, 10V Vgs(th) (Max) @ Id: 3.6V @ 6mA Power - Max: 625W Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: SP6-P Gate Charge (Qg) (Max) @ Vgs: 580nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 13000pF @ 100V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APTC60

Win Source Part Number: 995193-APTC60TAM21SCTPAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: CoolMOS™
Package: Bulk
Standard Package: 1
FET Type: 6 N-Channel (3-Phase Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 116A
Rds On (Max) @ Id, Vgs: 21mOhm @ 88A, 10V
Vgs(th) (Max) @ Id: 3.6V @ 6mA
Power - Max: 625W
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: SP6-P
Gate Charge (Qg) (Max) @ Vgs: 580nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 13000pF @ 100V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APTC60

Buy Now Datasheet
Silicon Carbide/Silicon Hybrid Modules - APTC60TAM21SCTPAG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTC60TAM21SCTPAG
Silicon Carbide/Silicon Hybrid Modules APTC60TAM21SCTPAG
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design, Lead frames for power connections High level of integration Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Each leg can be easily paralleled to achieve a phase leg of three times the current capability Module can be configured as a three phase bridge Low Profile RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies Motor Control

Features

  • CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated, Very rugged
  • SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance: Symmetrical design, Lead frames for power connections
  • High level of integration
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Each leg can be easily paralleled to achieve a phase leg of three times the current capability
  • Module can be configured as a three phase bridge
  • Low Profile
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • Motor Control
Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTC60TAM21SCTPAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTC60TAM21SCTPAG
MOSFET 6N-CH 600V 116A SP6-P

MOSFET 6N-CH 600V 116A SP6-P

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 995193-APTC60TAM21SCTPAG APTC60TAM21SCTPAG APTC60TAM21SCTPAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF6215-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers