MOSFET N-CH 200V 67A D3PAK Product overview: APT20M38SVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 67A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 67A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT20M38SVRG can be used for catalog matching and distributor lookup.
N-Channel 200V 67A (Tc) 370W (Tc) Surface Mount D3 [S]
Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
MOSFET N-CH 200V 67A D3PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 278-APT20M38SVRG | APT20M38SVRG-ND | APT20M38SVRG | APT20M38SVRG |
| Product Name | 200V 67A MOSFET Transistor | Single FETs, MOSFETs | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 200 volts | |||
| PD | 370 milliwatts |