Power MOS V® is a new generation of high voltage N-Channel enhancement mode Power MOSFETs. This new technology minimizes the JFET effect, increases packing density and reduces the on-resistance. Power MOS V® also achieves faster switching speeds through optimized gate layout.
Manufacturer: Microchip Technology
Win Source Part Number: 911644-APT5020BVRG
Series: POWER MOS V®
Features: N-Channel 500 V 26A (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT5020
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 500V 26A (Tc) Through Hole TO-247 [B]
MOSFET N-CH 500V 26A TO247
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | APT5020BVRG | 911644-APT5020BVRG | APT5020BVRG-ND | APT5020BVRG |
| Product Name | Power MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BVRG | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| rDS(on) | 0.2000 ohms |