N-Channel 500V 41A (Tc) 378W (Tc) Chassis Mount SOT-227
ISOTOP BOOST CHOPPER MOSFET POWER MODULE
MOSFET N-CH 500V 41A SOT227
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | APT5010JLLU2-ND | APT5010JLLU2 | APT5010JLLU2 |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |