Manufacturer: Microchip Technology
Win Source Part Number: 1324943-APT75GP120J
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Power - Max: 543 W
Configuration: Single
Input: Standard
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 128 A
Vce(on) (Max) @ Vge, Ic: 3.9V @ 15V, 75A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 7.04 nF @ 25 V
NTC Thermistor: No
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: ISOTOP
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT75GP120JMI,APT75G
Base Product Number: APT75GP120
RoHS Status: RoHS Compliant
The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications and has been optimized for high frequency switch mode power supplies.
IGBT Module PT Single 1200V 128A 543W Chassis Mount ISOTOP®
IGBT MOD 1200V 128A 543W ISOTOP Product overview: APT75GP120J from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 128A, 543W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 128A, 543W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT75GP120J can be used for catalog matching and distributor lookup.
IGBT MOD 1200V 128A 543W ISOTOP
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324943-APT75GP120J | APT75GP120J | APT75GP120J-ND | 297-APT75GP120J | APT75GP120J |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Power IGBT Transistor | IGBT Modules | 1200V 128A 543W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |