The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed.
IGBT 1200V 170A 962W TO247 Product overview: APT85GR120B2 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 170A, 962W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 170A, 962W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT85GR120B2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351947-APT85GR120B2
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tube
Standard Package: 1
Power - Max: 962 W
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 340 A
Switching Energy: 6mJ (on) , 3.8mJ (off)
Input Type: Standard
Gate Charge: 660 nC
Test Condition: 600V, 85A, 4.3Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: T-MAX™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT85GR120
Current - Collector (Ic) (Max): 170 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 85A
Td (on/off) @ 25°C: 43ns/300ns
IGBT 1200V 170A 962W TO247
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT85GR120B2 | 279-APT85GR120B2 | 1351947-APT85GR120B2 | APT85GR120B2 |
| Product Name | Power IGBT Transistor | 1200V 170A 962W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | T-Max™ | Tube | SOT3 |