IGBT Module Trench Field Stop Single 600V 150A 340W Chassis Mount SP1
BOOST CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Trench + Field Stop IGBT Technology, Very Low Stray Inductance, Internal Thermistor for Temperature Monitoring, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, RoHS Compliant.
IGBT MODULE 600V 150A 340W SP1
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100DA60T1G-ND | APTGT100DA60T1G | APTGT100DA60T1G |
| Product Name | IGBT Modules | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP1 | SP1 |