IGBT Module Trench Field Stop Single 1200V 45A 170W Chassis, Stud Mount SOT-227
Features
Benefits
Applications
IGBT MOD 1200V 45A 170W SOT227
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT25GLQ120JCU2-ND | APT25GLQ120JCU2 | APT25GLQ120JCU2 |
| Product Name | IGBT Modules | Silicon Carbide/Silicon Hybrid Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT-227 |