Manufacturer: Microchip Technology
Win Source Part Number: 1325544-APT46GA90JD4
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 284 W
Configuration: Single
Input: Standard
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 900 V
Current - Collector (Ic) (Max): 87 A
Vce(on) (Max) @ Vge, Ic: 3.1V @ 15V, 47A
Current - Collector Cutoff (Max): 350 µA
Input Capacitance (Cies) @ Vce: 4.17 nF @ 25 V
NTC Thermistor: No
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT46GA90
RoHS Status: RoHS Compliant
Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff - VCE(ON) tradeoff results in superior efficiency compared to other IGBT technologies. Low gate charge and a greatly reduced ratio of Cres/Cies provide excellent noise immunity, short delay times and simple gate drive. The intrinsic chip gate resistance and capacitance of the poly-silicone gate structure help control di/dt during switching, resulting in low EMI, even when switching at high frequency.
IGBT MODULE 900V 87A 284W ISOTOP Product overview: APT46GA90JD40 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 87A, 284W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 900V, 87A, 284W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT46GA90JD40 can be used for catalog matching and distributor lookup.
IGBT MODULE 900V 87A 284W ISOTOP
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1325544-APT46GA90JD40 | APT46GA90JD40 | 297-APT46GA90JD40 | APT46GA90JD40 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Modules | Power IGBT Transistor | 900V 87A 284W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 900 volts |