Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 911660-APTGT450A60G
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT Module Trench Field Stop Half Bridge 600 V 550 A 1750 W Chassis Mount SP6
Package: SP6
Package: Bulk
Mounting: Chassis Mount
Family Name: APTGT450
Categories: Discrete Semiconductor Products
Case / Package: SP6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT MODULE 600V 550A 1750W SP6 Product overview: APTGT450A60G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 550A, 1750W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 550A, 1750W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGT450A60G can be used for catalog matching and distributor lookup.
IGBT Module Trench Field Stop Half Bridge 600V 550A 1750W Chassis Mount SP6
IGBT MODULE 600V 550A 1750W SP6
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT450A60G | 911660-APTGT450A60G | 297-APTGT450A60G | APTGT450A60G-ND | APTGT450A60G |
| Product Name | Power IGBT Transistor | IGBTs - Modules - APTGT450A60G | 600V 550A 1750W IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP6 | SOT3; SP6 | Bulk | SP6 |