Manufacturer: Microchip Technology
Win Source Part Number: 861603-APT33GF120BRG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT NPT 1200 V 52 A 297 W Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT33GF120
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT33GF120BRGMI, APT33GF120BRGMI-ND
IGBT 1200V 52A 297W TO247 Product overview: APT33GF120BRG from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 52A, 297W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 52A, 297W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT33GF120BRG can be used for catalog matching and distributor lookup.
IGBT NPT 1200V 52A 297W Through Hole TO-247 [B]
The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Fast IGBT offers superior ruggedness, fast switching speed and low Collector-Emitter On voltage.
IGBT 1200V 52A 297W TO247
IGBT 1200V 52A 297W TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 861603-APT33GF120BRG | 279-APT33GF120BRG | APT33GF120BRG-ND | APT33GF120BRG | APT33GF120BRG | APT33GF120BRG |
| Product Name | IGBTs - Single - APT33GF120BRG | 1200V 52A 297W IGBT Transistor | Single IGBTs | Power IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; SOT3; TO-247 [B] | Tube | TO-247; TO-247-3 | TO-247; TO-247 | TO-247; TO-247-3 | |
| Features | IGBT NPT 1200 V 52 A 297 W Through Hole TO-247 [B] |