IGBT Module NPT Single 1200V 97A 480W Chassis Mount ISOTOP®
Win Source Part Number: 1341448-APT75GT120JR
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Series: Thunderbolt IGBT®
Package: Tube
Standard Package: 1
Power - Max: 480 W
Configuration: Single
Input: Standard
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 200 µA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT75GT120
Current - Collector (Ic) (Max): 97 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 75A
Input Capacitance (Cies) @ Vce: 5.1 nF @ 25 V
IGBT MOD 1200V 97A 480W ISOTOP Product overview: APT75GT120JRDQ3 from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 97A, 480W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 97A, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APT75GT120JRDQ3 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IGBT MOD 1200V 97A 480W ISOTOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT75GT120JRDQ3-ND | 1341448-APT75GT120JRDQ3 | 297-APT75GT120JRDQ3 | APT75GT120JRDQ3 | APT75GT120JRDQ3 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | 1200V 97A 480W IGBT Transistor | Power FREDFET Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC | SOT3 | Tube | ||
| VCES | 1200 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |