N-Channel 600V 40A (Tc) 290W (Tc) Chassis Mount SOT-227
ISOTOP BOOST CHOPPER SUPER JUNCTION MOSFET POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: COOLMOS, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive Tc of VCEsat, RoHS Compliant.
MOSFET N-CH 600V 40A SOT227
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | APT40N60JCU2-ND | APT40N60JCU2 | APT40N60JCU2 |
| Product Name | Single FETs, MOSFETs | Power MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |