Microchip Technology, Inc. Power FREDFET Transistor APT22F100J

Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
Request a Quote Datasheet
Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power FREDFET Transistor - APT22F100J - Richardson RFPD
Downers Grove, IL, United States
Power FREDFET Transistor
APT22F100J
Power FREDFET Transistor APT22F100J
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. This 'FREDFET' version has a drain-source (body) diode that has been optimized for high reliability in ZVS phase shifted bridge and other circuits through reduced trr, soft recovery, and high recovery dv/dt capability. Low gate charge, high gain, and a greatly reduced ratio of Crss/Ciss result in excellent noise immunity and low switching loss. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control di/dt during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency.

Supplier's Site
Single FETs, MOSFETs - APT22F100J-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT22F100J-ND
Single FETs, MOSFETs APT22F100J-ND
N-Channel 1000V 23A (Tc) 545W (Tc) Chassis Mount ISOTOP®

N-Channel 1000V 23A (Tc) 545W (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT22F100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT22F100J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT22F100J
MOSFET N-CH 1000V 23A ISOTOP

MOSFET N-CH 1000V 23A ISOTOP

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number APT22F100J APT22F100J-ND APT22F100J
Product Name Power FREDFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Type Power FREDFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW75N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details