Microchip Technology, Inc. Power IGBT Transistor APTGF25DDA120TG

Description
DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Single Boost of Twice the Current Capability, RoHS Compliant.
Request a Quote Datasheet
Description
DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Single Boost of Twice the Current Capability, RoHS Compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power IGBT Transistor - APTGF25DDA120TG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGF25DDA120TG
Power IGBT Transistor APTGF25DDA120TG
DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Single Boost of Twice the Current Capability, RoHS Compliant.

DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Outstanding Performance at High Frequency Operation, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Solderable Terminals Both for Power and Signal for Easy PCB Mounting, Low Profile, Easy Paralleling Due to Positive TC of VCEsat, Each Leg Can be Easily Paralleled to Achieve a Single Boost of Twice the Current Capability, RoHS Compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number APTGF25DDA120TG
Product Name Power IGBT Transistor
Package Type SP3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB160N75CP2AKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
IGBTs - 5053245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW15N120HD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 15 amps
Switching Speed 20 kHz
View Details