Features
Benefits
Applications
IGBT MOD 1200V 80A 312W SOT227
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT40GLQ120JCU2 | APT40GLQ120JCU2 |
| Product Name | Silicon Carbide/Silicon Hybrid Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Transistor Technology / Material | Silicon Carbide |