Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTC60DAM18CTG

Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Switched mode power supplies Power factor correction AC and DC Motor Control
Request a Quote
Description
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Switched mode power supplies Power factor correction AC and DC Motor Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide/Silicon Hybrid Modules - APTC60DAM18CTG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTC60DAM18CTG
Silicon Carbide/Silicon Hybrid Modules APTC60DAM18CTG
Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile RoHS compliant Applications Switched mode power supplies Power factor correction AC and DC Motor Control

Features

  • CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated
  • SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance: Symmetrical design
  • Lead frames for power connections
  • Internal thermistor for temperature monitoring
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low Profile
  • RoHS compliant

Applications

  • Switched mode power supplies
  • Power factor correction
  • AC and DC Motor Control
Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APTC60DAM18CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTC60DAM18CTG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTC60DAM18CTG
MOSFET N-CH 600V 143A SP4

MOSFET N-CH 600V 143A SP4

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APTC60DAM18CTG APTC60DAM18CTG
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details