IGBT Module NPT Full Bridge Inverter 1200V 200A 961W Chassis Mount SP6
IGBT MODULE 1200V 200A 961W SP6 Product overview: APTGF150H120G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 200A, 961W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 200A, 961W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-APTGF150H120G can be used for catalog matching and distributor lookup.
FULL - BRIDGE, NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive TC of VCEsat, Low Profile, RoHS Compliant.
Win Source Part Number: 1341472-APTGF150H120
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Bulk
Standard Package: 1
Power - Max: 961 W
Configuration: Full Bridge Inverter
Input: Standard
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 350 µA
NTC Thermistor: No
Mounting Type: Chassis Mount
Package / Case: SP6
Supplier Device Package: SP6
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Product Status: Obsolete
Current - Collector (Ic) (Max): 200 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 150A
Input Capacitance (Cies) @ Vce: 10.2 nF @ 25 V
IGBT MODULE 1200V 200A 961W SP6
IGBT MODULE 1200V 200A 961W SP6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGF150H120G-ND | 297-APTGF150H120G | APTGF150H120G | 1341472-APTGF150H120G | APTGF150H120G | APTGF150H120G |
| Product Name | IGBT Modules | 1200V 200A 961W IGBT Transistor | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP6 | Bulk | SP6 | SOT3 | SP6 |