Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 911643-APT5017BVFRG
Series: POWER MOS V®
Features: N-Channel 500 V 30A (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: APT5017
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 500V 30A TO247 Product overview: APT5017BVFRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5017BVFRG can be used for catalog matching and distributor lookup.
N-Channel 500V 30A (Tc) Through Hole TO-247 [B]
MOSFET N-CH 500V 30A TO247
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | APT5017BVFRG | 911643-APT5017BVFRG | 278-APT5017BVFRG | APT5017BVFRG-ND | APT5017BVFRG |
| Product Name | Power FREDFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5017BVFRG | 500V 30A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | ||||
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; SOT3; TO-247 [B] | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement |