FULL - BRIDGE TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration, Internal Thermistor for Temperature Monitoring. Benefits: Stable Temperature Behavior, Very Rugged, Solderable Terminals for Easy PCB Mounting, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive TC of VCEsat, Low Profile, Each Leg Can Be Easily Paralleled to Achieve a Phase Leg of Twice the Current Capability, RoHS Compliant.
IGBT Module Trench Field Stop Full Bridge Inverter 600V 150A 340W Chassis Mount SP3
IGBT MODULE 600V 150A 340W SP3
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APTGT100H60T3G | APTGT100H60T3G-ND | APTGT100H60T3G |
| Product Name | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SP3 | SP3 |