Microchip Technology, Inc. IGBT Modules APTGX100DU120T3AG

Description
IGBT MODULE 1200V 185A 576W
Request a Quote Datasheet
Description
IGBT MODULE 1200V 185A 576W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 150-APTGX100DU120T3AG-ND - DigiKey
Thief River Falls, MN, United States
IGBT MODULE 1200V 185A 576W

IGBT MODULE 1200V 185A 576W

Buy Now Datasheet
Power IGBT Transistor - APTGX100DU120T3AG - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APTGX100DU120T3AG
Power IGBT Transistor APTGX100DU120T3AG
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS Compliant Application AC Switches

Features

  • IGBT 7
    • Low-voltage drop
    • Low-leakage current
  • Very low stray inductance
  • Internal thermistor for temperature monitoring
  • AlN substrate for improved thermal performance
  • Copper baseplate

Benefits

  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low profile
  • RoHS Compliant

Application

  • AC Switches
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 150-APTGX100DU120T3AG-ND APTGX100DU120T3AG
Product Name IGBT Modules Power IGBT Transistor
Package Type Module SP3F
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - FGI40N60SFTU - 871766-FGI40N60SFTU - Win Source Electronics
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; I2PAK (TO-262)
Features IGBT Field Stop 600 V 80 A 290 W Through Hole I2PAK (TO-262)
View Details
IGBTs - 1251114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details