The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed.
IGBT Module NPT Single 1200V 112A 543W Chassis Mount SOT-227
IGBT MOD 1200V 112A 543W SOT227
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT70GR120J | APT70GR120J-ND | APT70GR120J |
| Product Name | Power IGBT Transistor | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227 | SOT-227-4 |