Microchip Technology, Inc. 1200V 67A 272W IGBT Transistor APT25GN120B2DQ2G

Description
IGBT 1200V 67A 272W TMAX Product overview: APT25GN120B2DQ2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 67A, 272W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 67A, 272W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT25GN120B2DQ2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 67A 272W TMAX Product overview: APT25GN120B2DQ2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 67A, 272W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 67A, 272W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT25GN120B2DQ2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 67A 272W IGBT Transistor
279-APT25GN120B2DQ2G
1200V 67A 272W IGBT Transistor 279-APT25GN120B2DQ2G
IGBT 1200V 67A 272W TMAX Product overview: APT25GN120B2DQ2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 67A, 272W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 67A, 272W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT25GN120B2DQ2G can be used for catalog matching and distributor lookup.

IGBT 1200V 67A 272W TMAX Product overview: APT25GN120B2DQ2G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 67A, 272W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 67A, 272W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT25GN120B2DQ2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - APT25GN120B2DQ2G-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT, Trench Field Stop 1200V 67A 272W Through Hole

IGBT NPT, Trench Field Stop 1200V 67A 272W Through Hole

Buy Now Datasheet
IGBTs - Single - APT25GN120B2DQ2G - 911633-APT25GN120B2DQ2G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT25GN120B2DQ2G
911633-APT25GN120B2DQ2G
IGBTs - Single - APT25GN120B2DQ2G 911633-APT25GN120B2DQ2G
Manufacturer: Microchip Technology Win Source Part Number: 911633-APT25GN120B2D Q2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT NPT, Trench Field Stop 1200 V 67 A 272 W Through Hole Package: Tube Package: TO-247-3 Variant Mounting: Through Hole Family Name: APT25GN120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: APT25GN120B2DQ2GMI, APT25GN120B2DQ2GMI-N D

Manufacturer: Microchip Technology
Win Source Part Number: 911633-APT25GN120B2DQ2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT NPT, Trench Field Stop 1200 V 67 A 272 W Through Hole
Package: Tube
Package: TO-247-3 Variant
Mounting: Through Hole
Family Name: APT25GN120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT25GN120B2DQ2GMI, APT25GN120B2DQ2GMI-ND

Buy Now Datasheet
Power IGBT Transistor - APT25GN120B2DQ2G - Richardson RFPD
Downers Grove, IL, United States
Power IGBT Transistor
APT25GN120B2DQ2G
Power IGBT Transistor APT25GN120B2DQ2G
Utilizing the latest Non-Punch Through (NPT) Field Stop technology, these IGBT's have a very short, low amplitude tail current and low Eoff. The Trench Gate design results in superior VCE(on) performance. Easy paralleling results from very tight parameter distribution and slightly positive VCE(on) temperature coefficient. Built-in gate resistance ensures ultra-reliable operation. Low gate charge simplifies gate drive design and minimizes losses.

Utilizing the latest Non-Punch Through (NPT) Field Stop technology, these IGBT's have a very short, low amplitude tail current and low Eoff. The Trench Gate design results in superior VCE(on) performance. Easy paralleling results from very tight parameter distribution and slightly positive VCE(on) temperature coefficient. Built-in gate resistance ensures ultra-reliable operation. Low gate charge simplifies gate drive design and minimizes losses.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - APT25GN120B2DQ2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT25GN120B2DQ2G
Discrete Semiconductor Products - Transistors - IGBTs APT25GN120B2DQ2G
IGBT 1200V 67A 272W TMAX

IGBT 1200V 67A 272W TMAX

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-APT25GN120B2DQ2G APT25GN120B2DQ2G-ND 911633-APT25GN120B2DQ2G APT25GN120B2DQ2G APT25GN120B2DQ2G
Product Name 1200V 67A 272W IGBT Transistor Single IGBTs IGBTs - Single - APT25GN120B2DQ2G Power IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data