Microchip Technology, Inc. Power MOSFET Transistor APT56M50B2

Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.
Request a Quote Datasheet
Description
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power MOSFET Transistor - APT56M50B2 - Richardson RFPD
Downers Grove, IL, United States
Power MOSFET Transistor
APT56M50B2
Power MOSFET Transistor APT56M50B2
Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.

Power MOS 8™ is a high speed, high voltage N-channel switch-mode Power MOSFET. A proprietary planar stripe design yields excellent reliability and manufacturability. Low switching loss is achieved with low input capacitance and ultra low Crss ""Miller"" capacitance. The intrinsic gate resistance and capacitance of the poly-silicon gate structure help control slew rates during switching, resulting in low EMI and reliable paralleling, even when switching at very high frequency. Reliability in flyback, boost, forward, and other circuits is enhanced by the high avalanche energy capability.

Supplier's Site
Single FETs, MOSFETs - APT56M50B2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT56M50B2-ND
Single FETs, MOSFETs APT56M50B2-ND
N-Channel 500V 56A (Tc) 780W (Tc) Through Hole T-MAX™

N-Channel 500V 56A (Tc) 780W (Tc) Through Hole T-MAX™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT56M50B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT56M50B2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT56M50B2
MOSFET N-CH 500V 56A T-MAX

MOSFET N-CH 500V 56A T-MAX

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors RF Transistors
Product Number APT56M50B2 APT56M50B2-ND APT56M50B2
Product Name Power MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
rDS(on) 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
P-Channel Power MOSFET - BSC084P03NS3 G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0084 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details