Nexperia B.V. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
An NPN/PNP matched pair transistor in a SOT143B plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications General purpose switching and...
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using vertical D-MOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial...
Logic level P-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using vertical D-MOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Logic level compatible Trench...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very low threshold High-speed switching No secondary...
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET...
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High...
NPN Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Medium current of 500 mA Low voltage of 30 V High DC current gain of...
NPN Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 30 V High DC...
NPN general purpose transistor
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified...
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 and 6 V). AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to AEC-Q101 and...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCX71K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
NPN high-voltage transistor in a small SOT23 plastic package. PNP complements: BF823. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and professional communication...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF821 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BF823-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BF723-Q Features and benefits Low feedback capacitance Qualified according to AEC-Q101 and recommended for use in automotive...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BF723 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 250 V) Qualified according to...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according to...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF621 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V)...
NPN high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BF623 Features and benefits Low current (max. 50 mA) High voltage (max. 250 V)...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications Telephony and...
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified according to...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications...
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications AM mixers IF amplifiers in...
NPN medium frequency transistor in a SOT323 (SC-70) plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 20 V). Very low feedback capacitance (typ. 350 fF).
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BCP69. Features and benefits High current Two current gain selections High power dissipation capability AEC-Q101 qualified...
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55-Q SOT223...
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55 SOT223...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Two current gain...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Table 1. Product Overview Type number - Package - PNP complement Nexperia -...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP56T-Q...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56-Q...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56H-Q...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP54T-Q SOT223...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP55T-Q SOT223...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP55T SOT223...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223...
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55-Q SOT89...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89...
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain...
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV28 Features and benefits High current (max. 500 mA) Low voltage (max. 30...
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48-Q Features and benefits High current (max. 500 mA) Low voltage (max. 60...
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48 Features and benefits High current (max. 500 mA) Low voltage (max. 60...
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and...
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Qualified according to AEC-Q101 and...
NPN transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 15 V) Low feedback capacitance (max. 2.2 pF). AEC-Q101 qualified Applications Monitors...
NPN transistor in a SOT23 plastic package. PNP complement: BCX17. Features and benefits High current (500 mA) Low voltage (45 V). AEC-Q101 qualified Applications General purpose amplification Saturated switching and...
NPN transistor in a SOT23 plastic package. PNP complements: BCW69 and BCW70. Features and benefits Low current (100 mA) Low voltage (45 V) Low noise. AEC-Q101 qualified Applications General purpose...
NPN/NPN matched double transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857DS-Q Features and benefits Current gain matching Base-emitter...
NPN/NPN matched double transistor in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857DS Features and benefits Current gain matching Base-emitter voltage...
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857BV Matched version of: BC847BV Features and benefits...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and...
NPN/NPN matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS-Q Matched version of: BC847BS-Q...
NPN/NPN matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage...
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857QAS Features and benefits Reduces component count Reduces pick and place costs...
PNP Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47-Q Features and benefits High current High current gain Qualified according to AEC-Q101 and recommended...
PNP Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain Applications For general AF applications and...
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47-Q Features and benefits High current High current gain Qualified according to AEC-Q101 and recommended for...
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain AEC-Q101 qualified Applications For general AF applications...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV29 Features and benefits Very high DC current gain (min. 20000) High current (max.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV49-Q Features and benefits Very high DC current gain (min. 10000) High current (max.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV49 Features and benefits Very high DC current gain (min. 10000) High current (max.
PNP general purpose transistor
PNP general-purpose double transistor in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 and 6 V). AEC-Q101 qualified...
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified...
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19-Q Features and benefits High current (max. 500 mA) Low voltage (max. 25 V) Qualified according...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19-Q Features and benefits High current (max. 500 mA) Low voltage (max. 45 V) Qualified according...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19 Features and benefits High current (max. 500 mA) Low voltage (max. 25 V) AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX19 Features and benefits High current (max. 500 mA) Low voltage (max. 45 V) AEC-Q101 qualified...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70H Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70J Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCX70K Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Low noise...
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
PNP high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BF722-Q Features and benefits Low feedback capacitance Qualified according to AEC-Q101 and recommended for use in automotive...
PNP high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. NPN complement: BF722 Features and benefits Low feedback capacitance Applications General purpose high voltage circuits
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. -50 mA) High voltage (max. -300 V) Qualified according to...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF620 Features and benefits Low current (max. -50 mA) High voltage (max. -300 V)...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622-Q Features and benefits Low current (max. -50 mA) High voltage (max. -250 V)...
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622 Features and benefits Low current (max. -50 mA) High voltage (max. -250 V)...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium frequency transistor in a SOT23 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Medium frequency applications in thick...
PNP medium frequency transistor in a SOT323 plastic package. Features and benefits Low current (max. 25 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications RF stages in FM front-ends...
PNP medium power transistor in a Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections 1.4 W total power dissipation Medium power SMD plastic package...
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement...
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA -...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP52T...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP53T-Q...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T-Q SOT223...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T SOT223...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP52T-Q SOT223...
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High...
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear...
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101...
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Qualified according to AEC-Q101 and...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and amplification...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Applications...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820-Q and BF822-Q. Features and benefits Low current (max. 50 mA) High voltage (max. 300 V). Qualified...
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820-Q and BF822-Q Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) Qualified...
PNP transistor in a SOT23 plastic package. NPN complement: BCW60. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V). AEC-Q101 qualified Applications General purpose switching and...
PNP/PNP matched double transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistor in an an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching...
PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM846BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage...
PNP/PNP matched double transistor in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM847BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage...
PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM847QAS Features and benefits Reduces component count Reduces pick and place costs...
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement...
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement...

<< Prev Next >>