Nexperia B.V. PNP high-voltage transistor BF623-QX

Description
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622-Q Features and benefits Low current (max. -50 mA) High voltage (max. -250 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Video output stages
Request a Quote Datasheet
Description
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622-Q Features and benefits Low current (max. -50 mA) High voltage (max. -250 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Video output stages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP high-voltage transistor - BF623-QX - Nexperia B.V.
Nijmegen, Netherlands
PNP high-voltage transistor
BF623-QX
PNP high-voltage transistor BF623-QX
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BF622-Q Features and benefits Low current (max. -50 mA) High voltage (max. -250 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Video output stages

PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

NPN complement: BF622-Q

Features and benefits

  • Low current (max. -50 mA)
  • High voltage (max. -250 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Video output stages
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BF623-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF623-QXCT-ND
Single Bipolar Transistors 1727-BF623-QXCT-ND
TRANS PNP 250V 0.05A SOT-89

TRANS PNP 250V 0.05A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF623-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF623-QXTR-ND
Single Bipolar Transistors 1727-BF623-QXTR-ND
TRANS PNP 250V 0.05A SOT-89

TRANS PNP 250V 0.05A SOT-89

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BF623-QX 1727-BF623-QXCT-ND
Product Name PNP high-voltage transistor Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT666 SOT666
View Details
5 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers