NPN medium frequency transistor in a SOT23 plastic surface-mounted package with a maximum collector current of 25 mA, collector-emitter voltage of 20 V, and feedback capacitance of 350 fF typ. The device is designed for IF and VHF thick and thin-film circuit applications.
NPN medium frequency transistor in a SOT23 plastic package.
Features and benefits
Applications
BFS20 - NPN medium frequency transistor TO-236 3-Pin Product overview: BFS20,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFS20,235 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB
TRANSISTOR ROHS COMPLIANT: YES
TRANS NPN 20V 0.025A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BFS20,235 | 276-BFS20,235 | 1727-5484-1-ND | 28AK6498 | BFS20,235 |
| Product Name | NPN medium frequency transistor | Bipolar Transistor | Single Bipolar Transistors | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Transistor Rohs Compliant Nexperia |