PNP medium power transistors in a SOT223 (SC73) surface-mounted plastic package, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with peak collector current capability of -2 A. The device supports three current gain selections and is qualified to AEC-Q101 for automotive applications. Total power dissipation is up to 1.8 W depending on PCB mounting, and the junction temperature ranges from -55 °C to 150 °C.
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BCP52T-Q
SOT223
SC-73
BCP55T-Q
BCP52-10T-Q
BCP55-10T-Q
BCP52-16T-Q
BCP55-16T-Q
Features and benefits
Applications
BCP52T-Q/SOT223/SC-7
BCP52T-Q/SOT223/SC-7
BCP52T-Q/SOT223/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP52T-QF | 1727-BCP52T-QFCT-ND |
| Product Name | 60 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |