Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-16,115

Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage of -80 V, collector current of -1 A, and peak collector current of -2 A. The BCP53-16 variant offers a DC current gain between 100 and 250 at -2 V and -150 mA, with a collector-emitter saturation voltage of -0.5 V at -500 mA collector current and -50 mA base current. Power dissipation is up to 1.35 W with a 6 cm² collector pad. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage of -80 V, collector current of -1 A, and peak collector current of -2 A. The BCP53-16 variant offers a DC current gain between 100 and 250 at -2 V and -150 mA, with a collector-emitter saturation voltage of -0.5 V at -500 mA collector current and -50 mA base current. Power dissipation is up to 1.35 W with a 6 cm² collector pad. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-16,115 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-16,115
80 V, 1 A PNP medium power transistors BCP53-16,115
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
Automotive 80V 1A 1350mW Bipolar Transistor
276-BCP53-16,115
Automotive 80V 1A 1350mW Bipolar Transistor 276-BCP53-16,115
Trans GP BJT PNP 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP53-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16,115 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP53-16,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-16,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP53-16,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16,115CT-ND
Single Bipolar Transistors 1727-BCP53-16,115CT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16,115TR-ND
Single Bipolar Transistors 1727-BCP53-16,115TR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-16,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-16,115DKR-ND
Single Bipolar Transistors 1727-BCP53-16,115DKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP53-16,115 - 769790-BCP53-16,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-16,115
769790-BCP53-16,115
TRANSISTORS - Transistors (BJT) - Single - BCP53-16,115 769790-BCP53-16,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 769790-BCP53-16,115 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 145MHz Family Name: BCP53-16 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 2V Alternative Parts (Cross-Reference): BCP 53-16 E6433XT; CZT4033 TR; BCP53; BCP 53-16 E6327; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769790-BCP53-16,115
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 145MHz
Family Name: BCP53-16
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 2V
Alternative Parts (Cross-Reference): BCP 53-16 E6433XT; CZT4033 TR; BCP53; BCP 53-16 E6327;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16,115
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site
NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223 - 554-BCP53-16,115 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223
554-BCP53-16,115
NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223 554-BCP53-16,115
NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223

NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223

Supplier's Site
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 650 Mw, -1 A, 100 Rohs Compliant Nexperia - 97W1851 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 650 Mw, -1 A, 100 Rohs Compliant Nexperia
97W1851
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 650 Mw, -1 A, 100 Rohs Compliant Nexperia 97W1851
Bipolar (BJT) Single Transistor, PNP, -80 V, 145 MHz, 650 mW, -1 A, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -80 V, 145 MHz, 650 mW, -1 A, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -80V, -1A, 150Deg C, 0.65W; Transistor Polarity Nexperia - 25M7671 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -80V, -1A, 150Deg C, 0.65W; Transistor Polarity Nexperia
25M7671
Trans, Pnp, -80V, -1A, 150Deg C, 0.65W; Transistor Polarity Nexperia 25M7671
TRANS, PNP, -80V, -1A, 150DEG C, 0.65W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:650mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, -80V, -1A, 150DEG C, 0.65W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:650mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BCP53-16,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-16,115
Single Bipolar Transistors BCP53-16,115
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP53-16,115 276-BCP53-16,115 1727-BCP53-16,115CT-ND 769790-BCP53-16,115 BCP53-16,115 554-BCP53-16,115 97W1851 25M7671 BCP53-16,115
Product Name 80 V, 1 A PNP medium power transistors Automotive 80V 1A 1350mW Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP53-16,115 Discrete Semiconductor Products - Transistors - Bipolar (BJT) NEXPERIA - BCP53-16,115 - TRANSISTOR, PNP, SOT-223 Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 650 Mw, -1 A, 100 Rohs Compliant Nexperia Trans, Pnp, -80V, -1A, 150Deg C, 0.65W; Transistor Polarity Nexperia Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT3 AEC-Q100 TO-3 TO-3 SOT223; TO-261-4, TO-261AA
Polarity PNP PNP PNP; PNP PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E-4 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
45 V, 500 mA NPN/PNP general-purpose double transistors - BC817RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers