Nexperia B.V. PNP Darlington transistor BCV28,115

Description
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV29 Features and benefits Very high DC current gain (min. 20000) High current (max. 500 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Applications, where very high amplification is required
Request a Quote
Description
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV29 Features and benefits Very high DC current gain (min. 20000) High current (max. 500 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Applications, where very high amplification is required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 30 V, and DC current gain exceeding 20000 at I_C = -100 mA. It is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 30 V, and DC current gain exceeding 20000 at I_C = -100 mA. It is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
PNP Darlington transistor - BCV28,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP Darlington transistor
BCV28,115
PNP Darlington transistor BCV28,115
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV29 Features and benefits Very high DC current gain (min. 20000) High current (max. 500 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Applications, where very high amplification is required

PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

NPN complement: BCV29

Features and benefits

  • Very high DC current gain (min. 20000)
  • High current (max. 500 mA)
  • Low voltage (max. 30 V)
  • AEC-Q101 qualified

Applications

  • Applications, where very high amplification is required
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV28,115 - 1022746-BCV28,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV28,115
1022746-BCV28,115
TRANSISTORS - Transistors (BJT) - Single - BCV28,115 1022746-BCV28,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022746-BCV28,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022746-BCV28,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCV28,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV28,115CT-ND
Single Bipolar Transistors 1727-BCV28,115CT-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCV28,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV28,115DKR-ND
Single Bipolar Transistors 1727-BCV28,115DKR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCV28,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV28,115TR-ND
Single Bipolar Transistors 1727-BCV28,115TR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
SOT-89 Bipolar Transistor
276-BCV28,115
SOT-89 Bipolar Transistor 276-BCV28,115
BCV28; BCV48 - PNP Darlington transistors SOT-89 3-Pin Product overview: BCV28,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28,115 can be used for catalog matching and distributor lookup.

BCV28; BCV48 - PNP Darlington transistors SOT-89 3-Pin Product overview: BCV28,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV28,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV28,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV28,115
TRANS PNP DARL 30V 0.5A SOT89

TRANS PNP DARL 30V 0.5A SOT89

Supplier's Site
TRANS PNP DARL 30V 0.5A SOT89 - 554-BCV28,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP DARL 30V 0.5A SOT89
554-BCV28,115
TRANS PNP DARL 30V 0.5A SOT89 554-BCV28,115
TRANS PNP DARL 30V 0.5A SOT89

TRANS PNP DARL 30V 0.5A SOT89

Supplier's Site
Trans, Bipolar, Pnp, 30V, 0.5A, Sc-62 Rohs Compliant Nexperia - 73AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 30V, 0.5A, Sc-62 Rohs Compliant Nexperia
73AH9696
Trans, Bipolar, Pnp, 30V, 0.5A, Sc-62 Rohs Compliant Nexperia 73AH9696
TRANS, BIPOLAR, PNP, 30V, 0.5A, SC-62 ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 30V, 0.5A, SC-62 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Darlington Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCV28,115 1022746-BCV28,115 1727-BCV28,115CT-ND 276-BCV28,115 BCV28,115 554-BCV28,115 73AH9696
Product Name PNP Darlington transistor TRANSISTORS - Transistors (BJT) - Single - BCV28,115 Single Bipolar Transistors SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP DARL 30V 0.5A SOT89 Trans, Bipolar, Pnp, 30V, 0.5A, Sc-62 Rohs Compliant Nexperia
IC(max) -500 milliamps 500 milliamps
PD 1.3 milliwatts
TJ 150 C (302 F)
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA AEC-Q101 TO-3
Polarity PNP; PNP - Darlington PNP PNP; PNP PNP
Unlock Full Specs
to access all available technical data