Nexperia B.V. NPN general-purpose double transistors BCV61,235

Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, rated for a maximum collector-base and collector-emitter voltage of 30 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 25°C ambient temperature. The devices feature matched pairs with current matching within a ratio of 0.7 to 1.3 over temperature ranges from -65°C to 150°C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.

Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, rated for a maximum collector-base and collector-emitter voltage of 30 V, a collector current of 100 mA, and a total power dissipation of 250 mW at 25°C ambient temperature. The devices feature matched pairs with current matching within a ratio of 0.7 to 1.3 over temperature ranges from -65°C to 150°C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose double transistors - BCV61,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose double transistors
BCV61,235
NPN general-purpose double transistors BCV61,235
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors

NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pairs
  • AEC-Q101 qualified

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
Singapore, Singapore
Dual 30V 100MA Bipolar Transistor
294-BCV61,235
Dual 30V 100MA Bipolar Transistor 294-BCV61,235
TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61,235 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor Rohs Compliant Nexperia - 28AK6248 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6248
Transistor Rohs Compliant Nexperia 28AK6248
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Special Purpose - BCV61,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV61,235
Discrete Semiconductor Products - Transistors - Special Purpose BCV61,235
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number BCV61,235 294-BCV61,235 28AK6248 BCV61,235
Product Name NPN general-purpose double transistors Dual 30V 100MA Bipolar Transistor Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Special Purpose
Package Type SOT143; SOT143B SOT143B Tape & Reel (TR) TO-3 SOT143; SOT-143B
Polarity NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
NPN general purpose transistor - BC849BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
6 suppliers