NPN power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector current rating of 1 A and a collector-emitter voltage of 45 V. The device supports peak collector current of 2 A and has AEC-Q101 qualification. Current gain ranges from 100 to 250 at 2 V collector-emitter voltage and 150 mA collector current. Total power dissipation is up to 1100 mW with a 6 cm² collector pad. Applications include linear voltage regulators, MOSFET drivers, and low-side switches.
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX54T
SOT89
SC-62
TO-243
BCX51T
BCX54-10T
BCX51-10T
BCX54-16T
BCX51-16T
Features and benefits
Applications
Win Source Part Number: 1377213-BCX54-16TF
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX54
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Power - Max: 500 mW
Bipolar (BJT) Transistor NPN 45V 1A 500mW Surface Mount SOT-89
TRANS NPN 45V 1A SOT-89
TRANS NPN 45V 1A SOT-89
TRANS, AEC-Q101, NPN, 45V, 1A, 150DEG C ROHS COMPLIANT: YES
TRANS NPN 45V 1A SOT89
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCX54-16TF | 1377213-BCX54-16TF | 1727-BCX54-16TFTR-ND | 41AH9290 | BCX54-16TF |
| Product Name | 45 V, 1 A NPN power bipolar transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Trans, Aec-Q101, Npn, 45V, 1A, 150Deg C Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| VCEO | 45 volts | 45 volts | |||
| IC(max) | 1 milliamps | 1000 milliamps | |||
| PD | 500 milliwatts | ||||
| TJ | 150 C (302 F) | ||||
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89; TO-243AA | TO-3 | AEC-Q101 |