Nexperia B.V. 45 V, 1 A PNP power bipolar transistors BCX51-16TF

Description
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX51T SOT89 SC-62 TO-243 BCX54T BCX51-10T BCX54-10T BCX51-16T BCX54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX51T SOT89 SC-62 TO-243 BCX54T BCX51-10T BCX54-10T BCX51-16T BCX54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -1 A. The part is AEC-Q101 qualified and supports peak collector current up to -2 A. Current gain ranges from 100 to 250 at -2 V collector-emitter voltage and -150 mA collector current. Power dissipation up to 1.1 W is achievable with a 6 cm² collector pad on FR4 PCB. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP power transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -45 V and a continuous collector current of -1 A. The part is AEC-Q101 qualified and supports peak collector current up to -2 A. Current gain ranges from 100 to 250 at -2 V collector-emitter voltage and -150 mA collector current. Power dissipation up to 1.1 W is achievable with a 6 cm² collector pad on FR4 PCB. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A PNP power bipolar transistors - BCX51-16TF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A PNP power bipolar transistors
BCX51-16TF
45 V, 1 A PNP power bipolar transistors BCX51-16TF
PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCX51T SOT89 SC-62 TO-243 BCX54T BCX51-10T BCX54-10T BCX51-16T BCX54-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCX51T

SOT89

SC-62

TO-243

BCX54T

BCX51-10T

BCX54-10T

BCX51-16T

BCX54-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX51-16TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX51-16TFTR-ND
Single Bipolar Transistors 1727-BCX51-16TFTR-ND
Bipolar (BJT) Transistor PNP 45V 1A 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 45V 1A 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX51-16TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX51-16TFCT-ND
Single Bipolar Transistors 1727-BCX51-16TFCT-ND
TRANS PNP 45V 1A SOT-89

TRANS PNP 45V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX51-16TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX51-16TFDKR-ND
Single Bipolar Transistors 1727-BCX51-16TFDKR-ND
TRANS PNP 45V 1A SOT-89

TRANS PNP 45V 1A SOT-89

Buy Now Datasheet
Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia - 41AH9284 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia
41AH9284
Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia 41AH9284
TRANS, AEC-Q101, PNP, -45V, -1A, 150DEG C ROHS COMPLIANT: YES

TRANS, AEC-Q101, PNP, -45V, -1A, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX51-16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX51-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX51-16TF
TRANS PNP 45V 1A SOT89

TRANS PNP 45V 1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Bipolar Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCX51-16TF 1727-BCX51-16TFTR-ND 41AH9284 BCX51-16TF
Product Name 45 V, 1 A PNP power bipolar transistors Single Bipolar Transistors Trans, Aec-Q101, Pnp, -45V, -1A, 150Deg C Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
VCEO -45 volts 45 volts
IC(max) -1 milliamps 1000 milliamps
PD 500 milliwatts
TJ 150 C (302 F)
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA TO-3 AEC-Q101
Unlock Full Specs
to access all available technical data