NPN high-voltage transistor in a very small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Maximum collector-base and collector-emitter voltages are 300 V, with a maximum continuous collector current of 50 mA and peak collector current of 100 mA. Total power dissipation is 200 mW at 25 °C ambient temperature. The device is qualified to AEC-Q101 and suitable for automotive applications. Transition frequency is 60 MHz, DC current gain is a minimum of 50 at 25 °C, and feedback capacitance is 1.6 pF at 1 MHz.
NPN high-voltage transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BF820W-QX |
| Product Name | NPN high voltage transistor |
| Package Type | SOT323; SOT323 SOT323 |