NPN medium power transistors in an SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The BCP55-16T variant provides a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Maximum junction temperature is 150 °C. The device is AEC-Q101 qualified. Thermal resistance from junction to ambient ranges from 70 K/W to 209 K/W depending on PCB mounting configuration. The part supports standard SMD reflow and wave soldering.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP55T
SOT223
SC-73
BCP52T
BCP55-10T
BCP52-10T
BCP55-16T
BCP52-16T
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 60V 1A 155MHz 1.3W Surface Mount SOT-223
TRANS NPN 60V 1A SOT-223
TRANS NPN 60V 1A SOT-223
Power Bipolar Transistor
BCP55-16T/SOT223/SC-
TRANS, AEC-Q101, NPN, 60V, 1A, 1.3W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Transistors |
| Product Number | BCP55-16TF | 1727-BCP55-16TFTR-ND | BCP55-16TF | BCP55-16TF | 23AH2909 |
| Product Name | 60 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Aec-Q101, Npn, 60V, 1A, 1.3W Rohs Compliant Nexperia | |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | AEC-Q101 | TO-3 |
| Polarity | NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |