PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -800 mA, with a peak collector current of -1 A for pulses up to 1 ms. The device is AEC-Q101 qualified and suitable for general-purpose switching and amplification applications.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complements: BCW66F/G/H.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.8A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Bipolar Transistors - BJT 45 V, 800 mA PNP general-purpose transistor
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW68FR | 1727-BCW68FRDKR-ND | BCW68FR | 28AK6265 | BCW68FR |
| Product Name | 45 V, 800 mA PNP general-purpose transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | TO-3 | |
| IC(max) | -800 milliamps | 800 milliamps | |||
| VCEO | -45 volts | 45 volts | |||
| PD | 250 milliwatts |