NPN medium power transistors with 80 V collector-emitter voltage and 1 A continuous collector current, housed in a SOT89 (SC-62) surface-mount package measuring 4.5 mm × 2.5 mm × 1.5 mm. The BCX56-10 variant offers a DC current gain (hFE) range of 63 to 160 at VCE = 2 V and IC = 150 mA. Maximum power dissipation is 0.50 W with a standard PCB footprint, rising to 1.35 W with a 6 cm² collector pad. The device supports junction temperatures up to 150 °C and meets IEC 60134 absolute maximum ratings. Marked with code BK.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package
Features and benefits
Applications
80 V, 1 A NPN medium power transistor SOT-89 3-Pin Product overview: BCX56-10,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-10,135 can be used for catalog matching and distributor lookup.
TRANS NPN 80V 1A SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.25W Surface Mount SOT-89
TRANS NPN 80V 1A SOT-89
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin
Win Source Part Number: 1377175-BCX56-10,135
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: BCX56
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 180MHz
Power - Max: 1.25 W
TRANS NPN 80V 1A SOT89
80V 1.25W 63@150mA,2V 1A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
TRANS NPN 80V 1A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX56-10,135 | 276-BCX56-10,135 | 1727-BCX56-10,135DKR-ND | BCX56-10,135 | 1377175-BCX56-10,135 | BCX56-10,135 | BCX56-10,135 | BCX56-10,135 |
| Product Name | 80 V, 1 A NPN medium power transistors | 80 V 1 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | SOT3; SOT89 | SOT89; SOT-89 | SOT89 | SOT89; TO-243AA | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts |