Nexperia B.V. NPN medium frequency transistor BFS20,215

Description
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications IF and VHF thick and thin-film circuit applications.
Request a Quote
Description
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications IF and VHF thick and thin-film circuit applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 plastic surface-mounted package with a maximum collector current of 25 mA, a collector-emitter voltage of 20 V, and a typical feedback capacitance of 350 fF. It is designed for IF and VHF thick and thin-film circuit applications.

Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 plastic surface-mounted package with a maximum collector current of 25 mA, a collector-emitter voltage of 20 V, and a typical feedback capacitance of 350 fF. It is designed for IF and VHF thick and thin-film circuit applications.

Suppliers

Company
Product
Description
Supplier Links
NPN medium frequency transistor - BFS20,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN medium frequency transistor
BFS20,215
NPN medium frequency transistor BFS20,215
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V Very low feedback capacitance (typ. 350 fF). AEC-Q101 qualified Applications IF and VHF thick and thin-film circuit applications.

NPN medium frequency transistor in a SOT23 plastic package.

Features and benefits

  • IC(max) =25 mA
  • VCEO(max) =20 V
  • Very low feedback capacitance (typ. 350 fF).
  • AEC-Q101 qualified

Applications

  • IF and VHF thick and thin-film circuit applications.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5383-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5383-2-ND
Single Bipolar Transistors 1727-5383-2-ND
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5383-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5383-6-ND
Single Bipolar Transistors 1727-5383-6-ND
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5383-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5383-1-ND
Single Bipolar Transistors 1727-5383-1-ND
Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 25mA 450MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 20V 0.025A 250mW Bipolar Transistor
276-BFS20,215
Automotive 20V 0.025A 250mW Bipolar Transistor 276-BFS20,215
Trans RF BJT NPN 20V 0.025A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BFS20,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.025A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 0.025A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFS20,215 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 20V 0.025A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BFS20,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.025A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 20V, 0.025A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BFS20,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BFS20,215 - 852730-BFS20,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BFS20,215
852730-BFS20,215
TRANSISTORS - Transistors (BJT) - Single - BFS20,215 852730-BFS20,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 852730-BFS20,215 Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 20 V 25 mA 250 mW Package: Reel - TR Family Name: BFS20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 933092111215, 1727-5383-1, BFS20 T/R, BFS20,215-ND, BFS20 T/R-ND, 568-6825-6-ND, 568-6825-1, 568-6825-2, BFS20215, 568-6825-6, 568-6825-2-ND, 568-6825-1-ND, 1727-5383-6, 1727-5383-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 852730-BFS20,215
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 20 V 25 mA 250 mW
Package: Reel - TR
Family Name: BFS20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 933092111215, 1727-5383-1, BFS20 T/R, BFS20,215-ND, BFS20 T/R-ND, 568-6825-6-ND, 568-6825-1, 568-6825-2, BFS20215, 568-6825-6, 568-6825-2-ND, 568-6825-1-ND, 1727-5383-6, 1727-5383-2

Buy Now Datasheet
Single Bipolar Transistors - BFS20,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BFS20,215
Single Bipolar Transistors BFS20,215
TRANS NPN 20V 25MA SOT23-3

TRANS NPN 20V 25MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFS20,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFS20,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFS20,215
TRANS NPN 20V 0.025A TO236AB

TRANS NPN 20V 0.025A TO236AB

Supplier's Site
Bipolar Rf Transistor, Npn, 20 V, 275 Mhz, 250 Mw, 25 Ma, 85 Rohs Compliant Nexperia - 93X3938 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Npn, 20 V, 275 Mhz, 250 Mw, 25 Ma, 85 Rohs Compliant Nexperia
93X3938
Bipolar Rf Transistor, Npn, 20 V, 275 Mhz, 250 Mw, 25 Ma, 85 Rohs Compliant Nexperia 93X3938
Bipolar - RF Transistor, NPN, 20 V, 275 MHz, 250 mW, 25 mA, 85 RoHS Compliant: Yes

Bipolar - RF Transistor, NPN, 20 V, 275 MHz, 250 mW, 25 mA, 85 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BFS20,215 1727-5383-2-ND 276-BFS20,215 852730-BFS20,215 BFS20,215 BFS20,215 93X3938
Product Name NPN medium frequency transistor Single Bipolar Transistors Automotive 20V 0.025A 250mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BFS20,215 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Rf Transistor, Npn, 20 V, 275 Mhz, 250 Mw, 25 Ma, 85 Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 TO-3
Polarity NPN NPN; NPN NPN
Transistor Grade / Operating Range Automotive
IC(max) 25 milliamps 25 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
3 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers