Nexperia B.V. NPN medium frequency transistor BFS19,215

Description
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film circuits.
Request a Quote
Description
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film circuits.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 surface-mounted package with a maximum collector current of 25 mA and a collector-emitter voltage rating of 20 V. The device operates with a transition frequency of up to 260 MHz and dissipates up to 250 mW at 25  °C. It meets the IEC 60134 Absolute Maximum Rating System and is designed for medium frequency applications in thick and thin-film circuits.

Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 surface-mounted package with a maximum collector current of 25 mA and a collector-emitter voltage rating of 20 V. The device operates with a transition frequency of up to 260 MHz and dissipates up to 250 mW at 25  °C. It meets the IEC 60134 Absolute Maximum Rating System and is designed for medium frequency applications in thick and thin-film circuits.

Suppliers

Company
Product
Description
Supplier Links
NPN medium frequency transistor - BFS19,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN medium frequency transistor
BFS19,215
NPN medium frequency transistor BFS19,215
NPN medium frequency transistor in a SOT23 plastic package. Features and benefits IC(max) =25 mA VCEO(max) =20 V. AEC-Q101 qualified Applications Medium frequency applications in thick and thin-film circuits.

NPN medium frequency transistor in a SOT23 plastic package.

Features and benefits

  • IC(max) =25 mA
  • VCEO(max) =20 V.
  • AEC-Q101 qualified

Applications

  • Medium frequency applications in thick and thin-film circuits.
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5421-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5421-1-ND
Single Bipolar Transistors 1727-5421-1-ND
Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5421-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5421-6-ND
Single Bipolar Transistors 1727-5421-6-ND
Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5421-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5421-2-ND
Single Bipolar Transistors 1727-5421-2-ND
Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 20V 30mA 260MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Transistor, Bipol, Npn, 20V, To-236Ab-3; Transistor Polarity Nexperia - 93X3937 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 20V, To-236Ab-3; Transistor Polarity Nexperia
93X3937
Transistor, Bipol, Npn, 20V, To-236Ab-3; Transistor Polarity Nexperia 93X3937
TRANSISTOR, BIPOL, NPN, 20V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:30mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 20V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:30mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia - 05AC7891 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia
05AC7891
Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia 05AC7891
TRANSISTOR, BIPOL, NPN, 20V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:260MHz; Power Dissipation Pd:250mW; DC Collector Current:30mA; DC Current Gain hFE:65hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 20V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:260MHz; Power Dissipation Pd:250mW; DC Collector Current:30mA; DC Current Gain hFE:65hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
TRANS NPN 20V 0.03A SOT23 - 554-BFS19,215 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 0.03A SOT23
554-BFS19,215
TRANS NPN 20V 0.03A SOT23 554-BFS19,215
TRANS NPN 20V 0.03A SOT23

TRANS NPN 20V 0.03A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFS19,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFS19,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFS19,215
TRANS NPN 20V 0.03A TO236AB

TRANS NPN 20V 0.03A TO236AB

Supplier's Site
Single Bipolar Transistors - BFS19,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BFS19,215
Single Bipolar Transistors BFS19,215
TRANS NPN 20V 30MA SOT23

TRANS NPN 20V 30MA SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BFS19,215 1727-5421-1-ND 93X3937 05AC7891 554-BFS19,215 BFS19,215 BFS19,215
Product Name NPN medium frequency transistor Single Bipolar Transistors Transistor, Bipol, Npn, 20V, To-236Ab-3; Transistor Polarity Nexperia Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia TRANS NPN 20V 0.03A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3; SOT23 AEC-Q101 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN NPN NPN; PNP; NPN, PNP NPN; NPN
Transistor Grade / Operating Range Automotive
Transistor Type Transistor, Bipol, Npn, 20V, To-236Ab-3; Transistor Polarity Nexperia Transistor, Bipol, Npn, 20V, Sot-23-3; Transistor Polarity Nexperia
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data