PNP general-purpose transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain between 180 and 310 at -5 V and -2 mA. It meets AEC-Q101 qualification for automotive applications, has a maximum power dissipation of 250 mW, and a junction temperature of up to 150 °C. The NPN complement is BCX70H-Q.
PNP general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: BCX70H-Q
Features and benefits
Applications
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
TRANS PNP 45V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX71H-QR | 1727-BCX71H-QRCT-ND |
| Product Name | 45 V, 100 mA PNP general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -45 volts | |
| PD | 250 milliwatts |