NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 800 mA continuous collector current, with a peak collector current of 1 A. The device is AEC-Q101 qualified for automotive applications and offers DC current gain (hFE) ranges of 250 to 630 for the BCW66H variant, with collector-emitter saturation voltage of up to 450 mV at 500 mA collector current and 50 mA base current. Thermal resistance from junction to ambient is 500 K/W in free air under standard PCB mounting conditions.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complements: BCW68F/G/H.
Features and benefits
Applications
BCW66 series - 45 V, 800 mA NPN general-purpose transistor TO-236 3-Pin Product overview: BCW66HR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 800 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 800 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66HR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB
Bipolar Transistors - BJT BCW66H/SOT23/TO-236A
TRANS, BIPOLAR, NPN, 45V, 0.8A, TO-236AB ROHS COMPLIANT: YES
TRANS NPN 45V 0.8A TO236AB
TRANS NPN 45V 0.8A TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCW66HR | 276-BCW66HR | 1727-7506-6-ND | BCW66HR | 73AH9701 | BCW66HR | BCW66HR |
| Product Name | 45 V, 800 mA NPN general-purpose transistor | 45 V 800 mA Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Bipolar, Npn, 45V, 0.8A, To-236Ab Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | ||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |