NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 60 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The devices feature three current gain selections, a total power dissipation up to 1.8 W under optimal thermal conditions, and are AEC-Q101 qualified for automotive applications.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP55T
SOT223
SC-73
BCP52T
BCP55-10T
BCP52-10T
BCP55-16T
BCP52-16T
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BCP55TX |
| Product Name | 60 V, 1 A NPN medium power transistors |
| Package Type | SOT223; SOT223 SOT223 |