BCP56-10 is an NPN medium power transistor in a SOT223 surface-mounted package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A. It belongs to a series with three current gain selections, and this variant has a minimum DC current gain (hFE) of 63 at V_CE=2 V and I_C=150 mA. The device is AEC-Q101 qualified and features a leaded SMD package with an integrated heatsink for improved thermal performance.
Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:640mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:180MHz; DC Current Gain hFE Min:63hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 15AC2190 |
| Product Name | Transistor Polarity Nexperia |
| Transistor Type | Transistor Polarity Nexperia |