BCW68 series - 45 V, 800 mA PNP general-purpose transistor TO-236 3-Pin Product overview: BCW68FVL from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 800 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 800 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68FVL can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 800mA 80MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022783-BCW68FVL
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
45 V, 800 mA PNP general-purpose transistor
BCW68 SERIES - 45 V, 800 MA PNP
Bipolar Transistors - BJT BCW68F/SOT23/TO-236A
TRANS, PNP, -45V, -0.8A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Transition Frequency ft:80MHz; Power Dissipation Pd:250mW; DC Collector Current:-800mA; DC Current Gain hFE:35hFE; TransistorRoHS Compliant: Yes
BCW68FSOT23TO-236AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-BCW68FVL | 1727-BCW68FVLTR-ND | 1022783-BCW68FVL | BCW68FVL | BCW68FVL | BCW68FVL | 99AC8893 | BCW68FVL |
| Product Name | 45 V 800 mA Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCW68FVL | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, -45V, -0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 800 milliamps | 800 milliamps |