Nexperia B.V. Datasheets for LED Drivers

LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more

Product Name Notes
NEX1316X-Q100 is an AEC-Q100 Grade 1 qualified 16-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for...
NEX1324X-Q100 is an AEC-Q100 Grade 1 qualified 24-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for...
NEX1324XF-Q100 is an AEC-Q100 Grade 1 qualified 24-channel, 40 V high-side LED driver with up to 100 mA output current per channel, PWM and analog dimming support, and MTP for...