NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A and a maximum junction temperature of 175 °C. The device is qualified to AEC-Q101 for automotive applications and features three current gain bins. It is suitable for linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP comlement
Nexperia
-
JEDEC
-
BCP56H-Q
SOT223
SC-73
BCP53H-Q
BCP56-10H-Q
BCP53-10H-Q
BCP56H-16H-Q
BCP53-16H-Q
Features and benefits
Applications
BCP56H-Q/SOT223/SC-7
BCP56H-Q/SOT223/SC-7
BCP56H-Q/SOT223/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP56H-QX | 1727-BCP56H-QXTR-ND |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |