Nexperia B.V. 45 V, 800 mA NPN general-purpose transistor BCW66FVL

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 800 mA collector current, with a peak collector current of 1 A for pulses up to 1 ms. It is AEC-Q101 qualified and suitable for general-purpose switching and amplification applications. The device has a maximum power dissipation of 250 mW at 25 °C and a junction temperature rating of 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 800 mA collector current, with a peak collector current of 1 A for pulses up to 1 ms. It is AEC-Q101 qualified and suitable for general-purpose switching and amplification applications. The device has a maximum power dissipation of 250 mW at 25 °C and a junction temperature rating of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 800 mA NPN general-purpose transistor - BCW66FVL - Nexperia B.V.
Nijmegen, Netherlands
45 V, 800 mA NPN general-purpose transistor
BCW66FVL
45 V, 800 mA NPN general-purpose transistor BCW66FVL
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

PNP complements: BCW68F/G/H.

Features and benefits

  • High current
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-7501-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7501-2-ND
Single Bipolar Transistors 1727-7501-2-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-7501-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7501-1-ND
Single Bipolar Transistors 1727-7501-1-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-7501-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-7501-6-ND
Single Bipolar Transistors 1727-7501-6-ND
Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 800mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW66FVL - 850653-BCW66FVL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW66FVL
850653-BCW66FVL
TRANSISTORS - Transistors (BJT) - Single - BCW66FVL 850653-BCW66FVL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 850653-BCW66FVL Series: Automotive, AEC-Q101 Features: Bipolar (BJT) Transistor 45 V 800 mA 250 mW Package: Reel - TR Family Name: BCW66 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-7501-1, 1727-7501-2, 1727-7501-6, 934070941235, BCW66FVL-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 850653-BCW66FVL
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 45 V 800 mA 250 mW
Package: Reel - TR
Family Name: BCW66
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-7501-1, 1727-7501-2, 1727-7501-6, 934070941235, BCW66FVL-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW66FVL
Bipolar Transistors - BJT BCW66FVL
Bipolar Transistors - BJT BCW66F/SOT23/TO-236A

Bipolar Transistors - BJT BCW66F/SOT23/TO-236A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW66FVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW66FVL
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW66FVL
BCW66FSOT23TO-236AB

BCW66FSOT23TO-236AB

Supplier's Site
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 99AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia
99AC8892
Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia 99AC8892
TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:800mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 45V, 0.8A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:250mW; DC Collector Current:800mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCW66FVL 1727-7501-2-ND 850653-BCW66FVL BCW66FVL BCW66FVL 99AC8892
Product Name 45 V, 800 mA NPN general-purpose transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW66FVL Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 0.8A, 150Deg C, 0.25W; Transistor Polarity Nexperia
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 AEC-Q101 TO-3
IC(max) 800 milliamps 800 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
NPN general purpose transistor - BC849C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
3 suppliers
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers