PNP high-voltage transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with a maximum collector-emitter voltage of -300 V and a maximum collector current of -50 mA. Qualified to AEC-Q101 for automotive applications.
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 300V 0.05A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BF621-QX | 1727-BF621-QXTR-ND |
| Product Name | PNP high-voltage transistor | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |