Nexperia B.V. NPN medium frequency transistor BF570,215

Description
NPN transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 15 V) Low feedback capacitance (max. 2.2 pF). AEC-Q101 qualified Applications Monitors Battery equipped applications.
Request a Quote
Description
NPN transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 15 V) Low feedback capacitance (max. 2.2 pF). AEC-Q101 qualified Applications Monitors Battery equipped applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 surface-mounted package, rated for a maximum collector-emitter voltage of 15 V, collector current of 100 mA, and total power dissipation of 250 mW at 25 °C. Features a maximum feedback capacitance of 2.2 pF and a transition frequency of up to 500 MHz. Meets IEC 60134 for absolute maximum ratings and operates within a junction temperature range of -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN medium frequency transistor in a SOT23 surface-mounted package, rated for a maximum collector-emitter voltage of 15 V, collector current of 100 mA, and total power dissipation of 250 mW at 25 °C. Features a maximum feedback capacitance of 2.2 pF and a transition frequency of up to 500 MHz. Meets IEC 60134 for absolute maximum ratings and operates within a junction temperature range of -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
NPN medium frequency transistor - BF570,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN medium frequency transistor
BF570,215
NPN medium frequency transistor BF570,215
NPN transistor in a SOT23 plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 15 V) Low feedback capacitance (max. 2.2 pF). AEC-Q101 qualified Applications Monitors Battery equipped applications.

NPN transistor in a SOT23 plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 15 V)
  • Low feedback capacitance (max. 2.2 pF).
  • AEC-Q101 qualified

Applications

  • Monitors
  • Battery equipped applications.
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF570,215 - 1023199-BF570,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF570,215
1023199-BF570,215
TRANSISTORS - Transistors (BJT) - Single - BF570,215 1023199-BF570,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1023199-BF570,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 490MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Collector Cut-off Current(Max): 400nA (ICBO) Typical Gain (hFE) (Min): 40 @ 10mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023199-BF570,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 490MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Collector Cut-off Current(Max): 400nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 10mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF570,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF570,215TR-ND
Single Bipolar Transistors 1727-BF570,215TR-ND
Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF570,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF570,215DKR-ND
Single Bipolar Transistors 1727-BF570,215DKR-ND
Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BF570,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BF570,215CT-ND
Single Bipolar Transistors 1727-BF570,215CT-ND
Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 15V 100mA 490MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BF570,215
Bipolar Transistor 276-BF570,215
BF570 - NPN medium frequency transistor TO-236 3-Pin Product overview: BF570,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF570,215 can be used for catalog matching and distributor lookup.

BF570 - NPN medium frequency transistor TO-236 3-Pin Product overview: BF570,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF570,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Bipolar, Npn, 15V, 0.1A, To-236Ab Rohs Compliant Nexperia - 73AH9729 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 15V, 0.1A, To-236Ab Rohs Compliant Nexperia
73AH9729
Trans, Bipolar, Npn, 15V, 0.1A, To-236Ab Rohs Compliant Nexperia 73AH9729
TRANS, BIPOLAR, NPN, 15V, 0.1A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 15V, 0.1A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BF570,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BF570,215
15V 250mW 40@10mA,1V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

15V 250mW 40@10mA,1V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BF570,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BF570,215
Single Bipolar Transistors BF570,215
NOW NEXPERIA BF570 - SMALL SIGNA

NOW NEXPERIA BF570 - SMALL SIGNA

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BF570,215 1023199-BF570,215 1727-BF570,215TR-ND 276-BF570,215 73AH9729 BF570,215 BF570,215
Product Name NPN medium frequency transistor TRANSISTORS - Transistors (BJT) - Single - BF570,215 Single Bipolar Transistors Bipolar Transistor Trans, Bipolar, Npn, 15V, 0.1A, To-236Ab Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
IC(max) 100 milliamps 100 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A Bipolar Transistor - 276-BC807-25LR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details